RESISTORS 0603 10PPM 2K0RESISTOR 0603 10PPM 2K0; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2KR; C...
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, THIN FILM, 2K, 0.1%, 0.063W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J2K0BTG | A105703-ND | 20R7227 |
| Product Name | RESISTORS 0603 10PPM 2K0RESISTOR 0603 10PPM 2K0; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2KR; C... | Chip Resistor - Surface Mount | Res, Thin Film, 2K, 0.1%, 0.063W, 0603, Reel; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |