TE Connectivity Chip Resistor - Surface Mount RN73C1J2K05BTD

Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A123338DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123338DKR-ND
Chip Resistor - Surface Mount A123338DKR-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A123338CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123338CT-ND
Chip Resistor - Surface Mount A123338CT-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A123338TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123338TR-ND
Chip Resistor - Surface Mount A123338TR-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 2K05 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J2K05BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 2K05 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J2K05BTD
Fixed Resistors; RN 0603 2K05 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J2K05BTD
Fixed Resistors; RN 0603 2K05 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 2K05 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Res, 2K05, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 99AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity
99AC9933
Res, 2K05, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity 99AC9933
RES, 2K05, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.05kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.05kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A123338DKR-ND RN73C1J2K05BTD 99AC9933
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 2K05 0.1% 10PPM 5K RL ( Holsworthy ) Res, 2K05, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers