TE Connectivity Chip Resistor - Surface Mount RN73C1J255RBTD

Description
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J255RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J255RBTD-ND
Chip Resistor - Surface Mount RN73C1J255RBTD-ND
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 255R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J255RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 255R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J255RBTD
Fixed Resistors; RN 0603 255R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J255RBTD
Fixed Resistors; RN 0603 255R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 255R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1J255RBTD-ND RN73C1J255RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 255R 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers