Thin Film Resistors - SMD
24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 24.9 OHM 0.1% 1/16W 0603
RES SMD 24.9 OHM 0.1% 1/16W 0603
RES, 24R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 24.9 ohm, 63 mW, - 0.1%, 50 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J24R9BTDF | 1712-RN73C1J24R9BTDFTR-ND | 98Y6436 | 22R9431 |
| Product Name | Thin Film Resistors - SMD | Chip Resistor - Surface Mount | Res, 24R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 24.9 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Resistance Range | 24.9 ohms | 24.9 ohms |