RESISTORS 0603 10PPM 243R RESISTORS 0603 10PPM 243R; THIN FILM; RESISTANCE:243R; CASE STYLE:0603; SE...
243 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J243RBTG | RN73C1J243RBTG-ND |
| Product Name | RESISTORS 0603 10PPM 243R RESISTORS 0603 10PPM 243R; THIN FILM; RESISTANCE:243R; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Resistance Range | 243 ohms |