RES SMD 210K OHM 0.1% 1/16W 0603 Product overview: RN73C1J210KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J210KBTD can be used for catalog matching and distributor lookup.
210 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
210 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
210 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 210K 0.1% 10PPM 5K RL ( Holsworthy )
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RN73C1J210KBTD | A124720TR-ND | RN73C1J210KBTD |
| Product Name | SMD 16W Resistor | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 210K 0.1% 10PPM 5K RL ( Holsworthy ) |
| Technology / Construction | Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 |
| Resistance Range | 210000 ohms | ||
| Operating DC Voltage | 50 volts | ||
| Operating AC Voltage | 50 volts |