TE Connectivity RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE... RN73C1J200RBTG

Description
RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE... - RN73C1J200RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE...
RN73C1J200RBTG
RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE... RN73C1J200RBTG
RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - A105721-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105721-ND
Chip Resistor - Surface Mount A105721-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J200RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J200RBTG-ND
Chip Resistor - Surface Mount 1111-RN73C1J200RBTG-ND
RN 0603 200R 0.1% 10PPM CUT LE

RN 0603 200R 0.1% 10PPM CUT LE

Buy Now Datasheet
Resistor, Thin Film, 200 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 200 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7252
Resistor, Thin Film, 200 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7252
RESISTOR, THIN FILM, 200 OHM, 63mW, 0.1%; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 200 OHM, 63mW, 0.1%; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J200RBTG A105721-ND 1111-RN73C1J200RBTG-ND 20R7252
Product Name RESISTORS 0603 10PPM 200R RESISTORS 0603 10PPM 200R; THIN FILM; RESISTANCE:200R; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 200 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details