TE Connectivity Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL RN73C1J1K18BTDF

Description
Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL - RN73C1J1K18BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL
RN73C1J1K18BTDF
Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL RN73C1J1K18BTDF
Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J1K18BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K18BTDF-ND
Chip Resistor - Surface Mount RN73C1J1K18BTDF-ND
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8936
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8936
RES, 1K18, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K18, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8744
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8744
RES, 1K18, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K18, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J1K18BTDF RN73C1J1K18BTDF-ND 05AC8936
Product Name Thin Film Resistors - SMD RN 0603 1K18 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details