TE Connectivity Chip Resistor - Surface Mount RN73C1J18K7BTDF

Description
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J18K7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J18K7BTDF-ND
Chip Resistor - Surface Mount RN73C1J18K7BTDF-ND
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 18K7 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J18K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 18K7 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J18K7BTDF
Fixed Resistors; RN 0603 18K7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J18K7BTDF
Fixed Resistors; RN 0603 18K7 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 18K7 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 18K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8779
Res, 18K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8779
RES, 18K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 18K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 18K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9027
Res, 18K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9027
RES, 18K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 18K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J18K7BTDF-ND RN73C1J18K7BTDF 10AC8779
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 18K7 0.1% 10PPM 1K RL ( Holsworthy ) Res, 18K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details