RESISTORS 0603 10PPM 16K9RESISTOR 0603 10PPM 16K9; THIN FILM; RESISTANCE:16.9KR; CASE STYLE:0603; SE...
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J16K9BTG | A105701-ND |
| Product Name | RESISTORS 0603 10PPM 16K9RESISTOR 0603 10PPM 16K9; THIN FILM; RESISTANCE:16.9KR; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use |