TE Connectivity Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J16K2BTDF

Description
Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J16K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J16K2BTDF
Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J16K2BTDF
Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J16K2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J16K2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J16K2BTDFCT-ND
RES SMD 16.2KOHM 0.1% 1/16W 0603

RES SMD 16.2KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J16K2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J16K2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J16K2BTDFDKR-ND
RES SMD 16.2KOHM 0.1% 1/16W 0603

RES SMD 16.2KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J16K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J16K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J16K2BTDFTR-ND
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J16K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J16K2BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1J16K2BTDFTR-ND
RN 0603 16K2 0.1% 10PPM 1K RL

RN 0603 16K2 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 16K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6411
Res, 16K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6411
RES, 16K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9055
Surface Mount Thin Film Resistor, Rn73 Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9055
Surface Mount Thin Film Resistor, RN73 Series, 16.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 16.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C1J16K2BTDF 1712-RN73C1J16K2BTDFCT-ND 1111-RN73C1J16K2BTDFTR-ND 98Y6411 99W9055
Product Name Fixed Resistors; RN 0603 16K2 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 16K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers