TE Connectivity Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH RN73C1J150RBTG

Description
Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH - RN73C1J150RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH
RN73C1J150RBTG
Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH RN73C1J150RBTG
Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J150RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J150RBTG-ND
Chip Resistor - Surface Mount RN73C1J150RBTG-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 150 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 20R7185 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 150 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
20R7185
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 150 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 20R7185
Surface Mount Chip Resistor, Thin Film, RN73 Series, 150 ohm, 63 mW, 0.1%, 50 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 150 ohm, 63 mW, 0.1%, 50 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J150RBTG RN73C1J150RBTG-ND 20R7185
Product Name Thin Film Resistors - SMD RN 0603 150R 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rn73 Series, 150 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details