TE Connectivity Chip Resistor - Surface Mount RN73C1J150KBTDF

Description
RES SMD 150K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 150K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J150KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J150KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J150KBTDFDKR-ND
RES SMD 150K OHM 0.1% 1/16W 0603

RES SMD 150K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J150KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J150KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J150KBTDFTR-ND
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J150KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J150KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J150KBTDFCT-ND
RES SMD 150K OHM 0.1% 1/16W 0603

RES SMD 150K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J150KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J150KBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1J150KBTDFTR-ND
RN 0603 150K 0.1% 10PPM 1K RL

RN 0603 150K 0.1% 10PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RN 0603 150K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J150KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 150K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J150KBTDF
Fixed Resistors; RN 0603 150K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J150KBTDF
Fixed Resistors; RN 0603 150K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 150K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9005
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9005
RES, 150K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 150K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3068
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3068
RES, 150K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 150K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C1J150KBTDFDKR-ND 1111-RN73C1J150KBTDFTR-ND RN73C1J150KBTDF 05AC9005
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0603 150K 0.1% 10PPM 1K RL ( Holsworthy ) Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details