TE Connectivity Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J14R7BTDF

Description
Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J14R7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J14R7BTDF
Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J14R7BTDF
Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J14R7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J14R7BTDF-ND
Chip Resistor - Surface Mount RN73C1J14R7BTDF-ND
14.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

14.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 14R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8995
Res, 14R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8995
RES, 14R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.7ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 14R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.7ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 14R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8765
Res, 14R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8765
RES, 14R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.7ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 14R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.7ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J14R7BTDF RN73C1J14R7BTDF-ND 05AC8995
Product Name Fixed Resistors; RN 0603 14R7 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 14R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details