TE Connectivity RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas... RN73C1J13RBTG

Description
RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas...
Request a Quote Datasheet
Description
RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas... - RN73C1J13RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas...
RN73C1J13RBTG
RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas... RN73C1J13RBTG
RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas...

RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J13RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J13RBTG-ND
Chip Resistor - Surface Mount RN73C1J13RBTG-ND
13 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

13 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J13RBTG RN73C1J13RBTG-ND
Product Name RESISTOR 0603 10PPM 13RRESISTOR 0603 10PPM 13R; Resistor element type:Thin Film; Resistance:13R; Cas... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details