TE Connectivity RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER... RN73C1J10RBTG

Description
RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER...
Request a Quote Datasheet
Description
RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER... - RN73C1J10RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER...
RN73C1J10RBTG
RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER... RN73C1J10RBTG
RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER...

RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER...

Supplier's Site
Chip Resistor - Surface Mount - A105759-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105759-ND
Chip Resistor - Surface Mount A105759-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J10RBTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J10RBTG
Chip Resistor - Surface Mount RN73C1J10RBTG
RES SMD 10 OHM 0.1% 1/16W 0603

RES SMD 10 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 10 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7112
Resistor, Thin Film, 10 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7112
RESISTOR, THIN FILM, 10 OHM, 63mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 10 OHM, 63mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RN73C1J10RBTG A105759-ND RN73C1J10RBTG 20R7112
Product Name RESISTORS, 0603 10PPM 10R RESISTORS, 0603 10PPM 10R; THIN FILM; RESISTANCE:10R; CASE STYLE:0603; SER... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 10 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details