TE Connectivity Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J107RBTG

Description
Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J107RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J107RBTG
Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J107RBTG
Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J107RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J107RBTG-ND
Chip Resistor - Surface Mount RN73C1J107RBTG-ND
107 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

107 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J107RBTG RN73C1J107RBTG-ND
Product Name Fixed Resistors; RN 0603 107R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details