TE Connectivity Chip Resistor - Surface Mount RN73C1E8K45BTG

Description
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E8K45BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E8K45BTG-ND
Chip Resistor - Surface Mount RN73C1E8K45BTG-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 8K45 0.1% 10PPM CUT LENGTH - RN73C1E8K45BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 8K45 0.1% 10PPM CUT LENGTH
RN73C1E8K45BTG
Thin Film Resistors - SMD RN 0402 8K45 0.1% 10PPM CUT LENGTH RN73C1E8K45BTG
Thin Film Resistors - SMD RN 0402 8K45 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 8K45 0.1% 10PPM CUT LENGTH

Supplier's Site
Res, Thin Film, 8K45, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K45, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2197
Res, Thin Film, 8K45, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2197
RES, THIN FILM, 8K45, 0.1%, 0.063W, 0402; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 8K45, 0.1%, 0.063W, 0402; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E8K45BTG-ND RN73C1E8K45BTG 25R2197
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 8K45 0.1% 10PPM CUT LENGTH Res, Thin Film, 8K45, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers