TE Connectivity Chip Resistor - Surface Mount RN73C1E8K06BTG

Description
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E8K06BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E8K06BTG-ND
Chip Resistor - Surface Mount RN73C1E8K06BTG-ND
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 8K06 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E8K06BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 8K06 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E8K06BTG
Fixed Resistors; RN 0402 8K06 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E8K06BTG
Fixed Resistors; RN 0402 8K06 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 8K06 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 8K06, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K06, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2195
Res, Thin Film, 8K06, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2195
RES, THIN FILM, 8K06, 0.1%, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 8K06, 0.1%, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E8K06BTG-ND RN73C1E8K06BTG 25R2195
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 8K06 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 8K06, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details