TE Connectivity Chip Resistor - Surface Mount RN73C1E88R7BTG

Description
88.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
88.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E88R7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E88R7BTG-ND
Chip Resistor - Surface Mount RN73C1E88R7BTG-ND
88.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

88.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 88R7 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E88R7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 88R7 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E88R7BTG
Fixed Resistors; RN 0402 88R7 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E88R7BTG
Fixed Resistors; RN 0402 88R7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 88R7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 88.7 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2208 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 88.7 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2208
Thin Film Resistor, 88.7 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2208
THIN FILM RESISTOR, 88.7 OHM, 63mW, 0.1%, FULL REEL; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 88.7 OHM, 63mW, 0.1%, FULL REEL; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 88.7 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 88.7 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7339
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 88.7 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7339
Surface Mount Chip Resistor, Thin Film, RN73 Series, 88.7 ohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 88.7 ohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E88R7BTG-ND RN73C1E88R7BTG 25R2208 51R7339
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 88R7 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 88.7 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 88.7 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details