TE Connectivity Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E78R7BTDF

Description
Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E78R7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E78R7BTDF
Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E78R7BTDF
Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E78R7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E78R7BTDF-ND
Chip Resistor - Surface Mount RN73C1E78R7BTDF-ND
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8906
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8906
RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:78.7ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:78.7ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 10AC8735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
10AC8735
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 10AC8735
RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:78.7ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:78.7ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E78R7BTDF RN73C1E78R7BTDF-ND 05AC8906
Product Name Fixed Resistors; RN 0402 78R7 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details