TE Connectivity Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E768RBTG

Description
Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E768RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E768RBTG
Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E768RBTG
Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E768RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E768RBTG-ND
Chip Resistor - Surface Mount RN73C1E768RBTG-ND
768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 768R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 768R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2192
Res, Thin Film, 768R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2192
RES, THIN FILM, 768R, 0.1%, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 768R, 0.1%, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E768RBTG RN73C1E768RBTG-ND 25R2192
Product Name Fixed Resistors; RN 0402 768R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 768R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details