TE Connectivity Chip Resistor - Surface Mount RN73C1E732RBTG

Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E732RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E732RBTG-ND
Chip Resistor - Surface Mount RN73C1E732RBTG-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 732R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E732RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 732R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E732RBTG
Fixed Resistors; RN 0402 732R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E732RBTG
Fixed Resistors; RN 0402 732R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 732R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 732R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 732R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2188
Res, Thin Film, 732R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2188
RES, THIN FILM, 732R, 0.1%, 0.063W, 0402; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 732R, 0.1%, 0.063W, 0402; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E732RBTG-ND RN73C1E732RBTG 25R2188
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 732R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 732R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details