Fixed Resistor, Thin Film, 0.063W, 6810ohm, 25V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: RN73C1E6K81BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 6810ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 6810ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1E6K81BTDF can be used for catalog matching and distributor lookup.
Fixed Resistors; RN 0402 6K81 0.1% 10PPM 1K RL ( Holsworthy )
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RN73C1E6K81BTDF | RN73C1E6K81BTDF | RN73C1E6K81BTDF-ND |
| Product Name | SMD 0.063W 6810ohm 25V Resistor | Fixed Resistors; RN 0402 6K81 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Resistance Range | 6810 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | 0402 | 0402; 0402 | |
| Configuration | Single Resistor | ||
| Category / Application | General Use |