6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD RN 0402 6K65 0.1% 10PPM CUT LENGTH
RES, THIN FILM, 6K65, 0.1%, 0.063W, 0402; Resistance:6.65kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1E6K65BTG-ND | RN73C1E6K65BTG | 25R2163 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0402 6K65 0.1% 10PPM CUT LENGTH | Res, Thin Film, 6K65, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |