TE Connectivity Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E57R6BTDF

Description
Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E57R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E57R6BTDF
Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E57R6BTDF
Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E57R6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E57R6BTDF-ND
Chip Resistor - Surface Mount RN73C1E57R6BTDF-ND
57.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

57.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E57R6BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E57R6BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E57R6BTDFTR-ND
RN 0402 57R6 0.1% 10PPM 1K RL

RN 0402 57R6 0.1% 10PPM 1K RL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number RN73C1E57R6BTDF RN73C1E57R6BTDF-ND 1111-RN73C1E57R6BTDFTR-ND
Product Name Fixed Resistors; RN 0402 57R6 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details