TE Connectivity Chip Resistor - Surface Mount RN73C1E4K87BTG

Description
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E4K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E4K87BTG-ND
Chip Resistor - Surface Mount RN73C1E4K87BTG-ND
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 4K87 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E4K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 4K87 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E4K87BTG
Fixed Resistors; RN 0402 4K87 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E4K87BTG
Fixed Resistors; RN 0402 4K87 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 4K87 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 4.87Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 25R2126 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 4.87Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
25R2126
Thin Film Resistor, 4.87Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 25R2126
THIN FILM RESISTOR, 4.87KOHM, 63mW, 0.1%; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

THIN FILM RESISTOR, 4.87KOHM, 63mW, 0.1%; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E4K87BTG-ND RN73C1E4K87BTG 25R2126
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 4K87 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 4.87Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details