TE Connectivity Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH RN73C1E4K75BTG

Description
Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH - RN73C1E4K75BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH
RN73C1E4K75BTG
Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH RN73C1E4K75BTG
Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E4K75BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E4K75BTG-ND
Chip Resistor - Surface Mount RN73C1E4K75BTG-ND
4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 4.75Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2125 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 4.75Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2125
Thin Film Resistor, 4.75Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2125
THIN FILM RESISTOR, 4.75KOHM, 63mW, 0.1%, FULL REEL; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 4.75KOHM, 63mW, 0.1%, FULL REEL; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E4K75BTG RN73C1E4K75BTG-ND 25R2125
Product Name Thin Film Resistors - SMD RN 0402 4K75 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 4.75Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details