TE Connectivity Chip Resistor - Surface Mount RN73C1E499RBTDF

Description
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E499RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E499RBTDF-ND
Chip Resistor - Surface Mount RN73C1E499RBTDF-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 499R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E499RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 499R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E499RBTDF
Fixed Resistors; RN 0402 499R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E499RBTDF
Fixed Resistors; RN 0402 499R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 499R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 499R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 98Y6374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
98Y6374
Res, 499R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 98Y6374
RES, 499R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 499R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 499 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 99W9025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 499 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
99W9025
Surface Mount Thin Film Resistor, Rn73 Series, 499 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 99W9025
Surface Mount Thin Film Resistor, RN73 Series, 499 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 499 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E499RBTDF-ND RN73C1E499RBTDF 98Y6374 99W9025
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 499R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 499R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 499 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details