TE Connectivity Chip Resistor - Surface Mount RN73C1E499RBTD

Description
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121702TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121702TR-ND
Chip Resistor - Surface Mount A121702TR-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121702CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121702CT-ND
Chip Resistor - Surface Mount A121702CT-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121702DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121702DKR-ND
Chip Resistor - Surface Mount A121702DKR-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 499R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E499RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 499R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E499RBTD
Fixed Resistors; RN 0402 499R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E499RBTD
Fixed Resistors; RN 0402 499R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 499R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Holsworthy Te Connectivity - 52AK7733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Holsworthy Te Connectivity
52AK7733
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Holsworthy Te Connectivity 52AK7733
RES, 499R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Holsworthy Te Connectivity - 23R6560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Holsworthy Te Connectivity
23R6560
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Holsworthy Te Connectivity 23R6560
RES, 499R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121702TR-ND RN73C1E499RBTD 52AK7733
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 499R 0.1% 10PPM 5K RL ( Holsworthy ) Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details