TE Connectivity Chip Resistor - Surface Mount RN73C1E374RBTDF

Description
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E374RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E374RBTDF-ND
Chip Resistor - Surface Mount RN73C1E374RBTDF-ND
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 374R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E374RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 374R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E374RBTDF
Fixed Resistors; RN 0402 374R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E374RBTDF
Fixed Resistors; RN 0402 374R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 374R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 374R, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity - 76Y4997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity
76Y4997
Res, 374R, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity 76Y4997
RES, 374R, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:374ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 374R, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:374ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E374RBTDF-ND RN73C1E374RBTDF 76Y4997
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 374R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 374R, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers