TE Connectivity Chip Resistor - Surface Mount RN73C1E348RBTG

Description
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E348RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E348RBTG-ND
Chip Resistor - Surface Mount RN73C1E348RBTG-ND
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 348R 0.1% 10PPM CUT LENGTH - RN73C1E348RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 348R 0.1% 10PPM CUT LENGTH
RN73C1E348RBTG
Thin Film Resistors - SMD RN 0402 348R 0.1% 10PPM CUT LENGTH RN73C1E348RBTG
Thin Film Resistors - SMD RN 0402 348R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 348R 0.1% 10PPM CUT LENGTH

Supplier's Site
Res, Thin Film, 348R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity - 25R2112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 348R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity
25R2112
Res, Thin Film, 348R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity 25R2112
RES, THIN FILM, 348R, 0.1%, 0.063W, 0402, REEL; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25VRoHS Compliant: Yes

RES, THIN FILM, 348R, 0.1%, 0.063W, 0402, REEL; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E348RBTG-ND RN73C1E348RBTG 25R2112
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 348R 0.1% 10PPM CUT LENGTH Res, Thin Film, 348R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details