TE Connectivity Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E324RBTG

Description
Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E324RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E324RBTG
Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E324RBTG
Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E324RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E324RBTG-ND
Chip Resistor - Surface Mount RN73C1E324RBTG-ND
324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E324RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E324RBTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E324RBTG-ND
RN 0402 324R 0.1% 10PPM CUT LENG

RN 0402 324R 0.1% 10PPM CUT LENG

Buy Now Datasheet
Thin Film Resistor, 324 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2109 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 324 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2109
Thin Film Resistor, 324 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2109
THIN FILM RESISTOR, 324 OHM, 63mW, 0.1%, FULL REEL; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 324 OHM, 63mW, 0.1%, FULL REEL; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E324RBTG RN73C1E324RBTG-ND 1111-RN73C1E324RBTG-ND 25R2109
Product Name Fixed Resistors; RN 0402 324R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistor, 324 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers