TE Connectivity Chip Resistor - Surface Mount RN73C1E2K87BTG

Description
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E2K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E2K87BTG-ND
Chip Resistor - Surface Mount RN73C1E2K87BTG-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E2K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E2K87BTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E2K87BTG-ND
RN 0402 2K87 0.1% 10PPM CUT LENG

RN 0402 2K87 0.1% 10PPM CUT LENG

Buy Now Datasheet
Fixed Resistors; RN 0402 2K87 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E2K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 2K87 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E2K87BTG
Fixed Resistors; RN 0402 2K87 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E2K87BTG
Fixed Resistors; RN 0402 2K87 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 2K87 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 2.87Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.87Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2075
Resistor, Thin Film, 2.87Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2075
RESISTOR, THIN FILM, 2.87KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.87KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E2K87BTG-ND RN73C1E2K87BTG 25R2075
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 2K87 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 2.87Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers