TE Connectivity Chip Resistor - Surface Mount RN73C1E2K55BTG

Description
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E2K55BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E2K55BTG-ND
Chip Resistor - Surface Mount RN73C1E2K55BTG-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 2K55 0.1% 10PPM CUT LENGTH - RN73C1E2K55BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 2K55 0.1% 10PPM CUT LENGTH
RN73C1E2K55BTG
Thin Film Resistors - SMD RN 0402 2K55 0.1% 10PPM CUT LENGTH RN73C1E2K55BTG
Thin Film Resistors - SMD RN 0402 2K55 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 2K55 0.1% 10PPM CUT LENGTH

Supplier's Site
Res, Thin Film, 2K55, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K55, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2070
Res, Thin Film, 2K55, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2070
RES, THIN FILM, 2K55, 0.1%, 0.063W, 0402; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 2K55, 0.1%, 0.063W, 0402; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E2K55BTG-ND RN73C1E2K55BTG 25R2070
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 2K55 0.1% 10PPM CUT LENGTH Res, Thin Film, 2K55, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details