2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD RN 0402 2K43 0.1% 10PPM CUT LENGTH
THIN FILM RESISTOR, 2.43KOHM, 63mW, 0.1%; Resistance:2.43kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1E2K43BTG-ND | RN73C1E2K43BTG | 25R2068 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0402 2K43 0.1% 10PPM CUT LENGTH | Thin Film Resistor, 2.43Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |