2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Fixed Resistors; RN 0402 2K32 0.1% 10PPM CUT LENGTH ( Holsworthy )
RESISTOR, THIN FILM, 2.32KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.32kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1E2K32BTG-ND | RN73C1E2K32BTG | 25R2066 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0402 2K32 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Resistor, Thin Film, 2.32Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |