TE Connectivity Chip Resistor - Surface Mount RN73C1E261RBTD

Description
261 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
261 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E261RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E261RBTD-ND
Chip Resistor - Surface Mount RN73C1E261RBTD-ND
261 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

261 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E261RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E261RBTDTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E261RBTDTR-ND
RN 0402 261R 0.1% 10PPM 5K RL

RN 0402 261R 0.1% 10PPM 5K RL

Buy Now Datasheet
Fixed Resistors; RN 0402 261R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E261RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 261R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E261RBTD
Fixed Resistors; RN 0402 261R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E261RBTD
Fixed Resistors; RN 0402 261R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 261R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RN73C1E261RBTD-ND 1111-RN73C1E261RBTDTR-ND RN73C1E261RBTD
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0402 261R 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers