TE Connectivity Chip Resistor - Surface Mount RN73C1E243RBTG

Description
243 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
243 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E243RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E243RBTG-ND
Chip Resistor - Surface Mount RN73C1E243RBTG-ND
243 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

243 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 243R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E243RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 243R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E243RBTG
Fixed Resistors; RN 0402 243R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E243RBTG
Fixed Resistors; RN 0402 243R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 243R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 243 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 243 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2085
Resistor, Thin Film, 243 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2085
RESISTOR, THIN FILM, 243 OHM, 63mW, 0.1%, FULL REEL; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 243 OHM, 63mW, 0.1%, FULL REEL; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E243RBTG-ND RN73C1E243RBTG 25R2085
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 243R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 243 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers