TE Connectivity Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E200RBTG

Description
Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E200RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E200RBTG
Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E200RBTG
Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E200RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E200RBTG-ND
Chip Resistor - Surface Mount RN73C1E200RBTG-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 200R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity - 25R2077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity
25R2077
Res, Thin Film, 200R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity 25R2077
RES, THIN FILM, 200R, 0.1%, 0.063W, 0402, REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25VRoHS Compliant: Yes

RES, THIN FILM, 200R, 0.1%, 0.063W, 0402, REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7208 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7208
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7208
Surface Mount Chip Resistor, Thin Film, RN73 Series, 200 ohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 200 ohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E200RBTG RN73C1E200RBTG-ND 25R2077 51R7208
Product Name Fixed Resistors; RN 0402 200R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 200R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details