TE Connectivity Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E1K0BTD

Description
Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E1K0BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E1K0BTD
Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E1K0BTD
Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A121678CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121678CT-ND
Chip Resistor - Surface Mount A121678CT-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121678DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121678DKR-ND
Chip Resistor - Surface Mount A121678DKR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121678TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121678TR-ND
Chip Resistor - Surface Mount A121678TR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH1559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH1559
Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH1559
RES, 1K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Rn 0402 1K0 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity - 52AK7728 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0402 1K0 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
52AK7728
Rn 0402 1K0 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity 52AK7728
RN 0402 1K0 0.1 10PPM 5K RL ROHS COMPLIANT: YES

RN 0402 1K0 0.1 10PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E1K0BTD A121678CT-ND 01AH1559 52AK7728
Product Name Fixed Resistors; RN 0402 1K0 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity Rn 0402 1K0 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details