TE Connectivity Chip Resistor - Surface Mount RN73C1E137RBTG

Description
137 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
137 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E137RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E137RBTG-ND
Chip Resistor - Surface Mount RN73C1E137RBTG-ND
137 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

137 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 137R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E137RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 137R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E137RBTG
Fixed Resistors; RN 0402 137R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E137RBTG
Fixed Resistors; RN 0402 137R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 137R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 137 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2040 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 137 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2040
Thin Film Resistor, 137 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2040
THIN FILM RESISTOR, 137 OHM, 63mW, 0.1%, FULL REEL; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 137 OHM, 63mW, 0.1%, FULL REEL; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7171 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7171
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7171
Surface Mount Thin Film Resistor, RN73 Series, 137 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 137 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E137RBTG-ND RN73C1E137RBTG 25R2040 51R7171
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 137R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 137 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details