TE Connectivity Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E11KBTG

Description
Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E11KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E11KBTG
Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E11KBTG
Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E11KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E11KBTG-ND
Chip Resistor - Surface Mount RN73C1E11KBTG-ND
11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 11K, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2021
Res, Thin Film, 11K, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2021
RES, THIN FILM, 11K, 0.1%, 0.063W, 0402; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 11K, 0.1%, 0.063W, 0402; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E11KBTG RN73C1E11KBTG-ND 25R2021
Product Name Fixed Resistors; RN 0402 11K 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 11K, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers