113 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RN 0402 113R 0.1% 10PPM 1K RL
Thin Film Resistors - SMD RN 0402 113R 0.1% 10PPM 1K RL
| DigiKey | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1E113RBTDF-ND | 1111-RN73C1E113RBTDFTR-ND | RN73C1E113RBTDF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0402 113R 0.1% 10PPM 1K RL |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 |
| Resistance Range | 113 ohms |