RES SMD 10K OHM 0.1% 1/16W 0402
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 10K OHM 0.1% 1/16W 0402
Fixed Resistors; RN 0402 10K 0.1% 10PPM 1K RL ( Holsworthy )
Thin Film Resistor, 10kR, 0.1%, 0.063W, 25V, 0402 SMT Product overview: RN73C1E10KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1E10KBTDF can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RN73C1E10KBTDFDKR-ND | RN73C1E10KBTDF | 52-RN73C1E10KBTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0402 10K 0.1% 10PPM 1K RL ( Holsworthy ) | 0.063W 25V Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |