TE Connectivity Chip Resistor - Surface Mount RN73C1E105RBTG

Description
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E105RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E105RBTG-ND
Chip Resistor - Surface Mount RN73C1E105RBTG-ND
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E105RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E105RBTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E105RBTG-ND
RN 0402 105R 0.1% 10PPM CUT LENG

RN 0402 105R 0.1% 10PPM CUT LENG

Buy Now Datasheet
Fixed Resistors; RN 0402 105R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E105RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 105R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E105RBTG
Fixed Resistors; RN 0402 105R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E105RBTG
Fixed Resistors; RN 0402 105R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 105R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 105 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2019 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 105 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2019
Thin Film Resistor, 105 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2019
THIN FILM RESISTOR, 105 OHM, 63mW, 0.1%, FULL REEL; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 105 OHM, 63mW, 0.1%, FULL REEL; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E105RBTG-ND 1111-RN73C1E105RBTG-ND RN73C1E105RBTG 25R2019
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0402 105R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 105 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers