TE Connectivity Chip Resistor - Surface Mount RN73C1E100RBTG

Description
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E100RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E100RBTG-ND
Chip Resistor - Surface Mount RN73C1E100RBTG-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 100R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E100RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 100R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E100RBTG
Fixed Resistors; RN 0402 100R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E100RBTG
Fixed Resistors; RN 0402 100R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 100R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 100 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 25R2017 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 100 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
25R2017
Thin Film Resistor, 100 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 25R2017
THIN FILM RESISTOR, 100 OHM, 63mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 100 OHM, 63mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 100 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 100 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7148
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 100 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7148
Surface Mount Chip Resistor, Thin Film, RN73 Series, 100 ohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 100 ohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E100RBTG-ND RN73C1E100RBTG 25R2017 51R7148
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 100R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 100 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 100 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details