Fixed Resistors; RN 1206 24K 0.1% 5PPM Cut Length ( Holsworthy )
24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73A2B24KBTG | RN73A2B24KBTG-ND |
| Product Name | Fixed Resistors; RN 1206 24K 0.1% 5PPM Cut Length ( Holsworthy ) | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |