TE Connectivity Wire Markers, Computer Printable, Epoxy Coated, Uncut Sheet, White; Marker Type Raychem Te Connectivity RMK-UNCUT-A4

Description
WIRE MARKERS, COMPUTER PRINTABLE, EPOXY COATED, UNCUT SHEET, WHITE; Marker Type:Printable; Legend:-; Marker Dimensions:215.9mm x 279.4mm; Marker Material:Acrylic; Legend Colour:Blank (No Legend); Marker Colour:White RoHS Compliant: Yes
Datasheet
Description
WIRE MARKERS, COMPUTER PRINTABLE, EPOXY COATED, UNCUT SHEET, WHITE; Marker Type:Printable; Legend:-; Marker Dimensions:215.9mm x 279.4mm; Marker Material:Acrylic; Legend Colour:Blank (No Legend); Marker Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Markers, Computer Printable, Epoxy Coated, Uncut Sheet, White; Marker Type Raychem Te Connectivity - 43M7491 - Newark, An Avnet Company
Chicago, IL, United States
Wire Markers, Computer Printable, Epoxy Coated, Uncut Sheet, White; Marker Type Raychem Te Connectivity
43M7491
Wire Markers, Computer Printable, Epoxy Coated, Uncut Sheet, White; Marker Type Raychem Te Connectivity 43M7491
WIRE MARKERS, COMPUTER PRINTABLE, EPOXY COATED, UNCUT SHEET, WHITE; Marker Type:Printable; Legend:-; Marker Dimensions:215.9mm x 279.4mm; Marker Material:Acrylic; Legend Colour:Blank (No Legend); Marker Colour:White RoHS Compliant: Yes

WIRE MARKERS, COMPUTER PRINTABLE, EPOXY COATED, UNCUT SHEET, WHITE; Marker Type:Printable; Legend:-; Marker Dimensions:215.9mm x 279.4mm; Marker Material:Acrylic; Legend Colour:Blank (No Legend); Marker Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 43M7491
Product Name Wire Markers, Computer Printable, Epoxy Coated, Uncut Sheet, White; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-114 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details