Power relay with single normally open contact, 30 A switching current, and 400 VAC rating, designed for DC coil operation at 24 V with a push-to-test button and chassis mount. Features AgNi 90/10 contacts, operates with a coil resistance of 2000 Ω ±10%, and supports mechanical endurance of 10¹⁶ operations. Complies with UL 508 and IEC 61810, rated for ambient temperatures from -40 °C to +60 °C with DC coil. Packaging includes a cover with mounting brackets and 6.3 mm quick connect terminals. Weight is 81 g. This part meets EU RoHS, ELV, China RoHS, REACH, and halogen-free requirements.
POWER RELAY, SPST-NO, 24VDC, 32A, PANEL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 71AH5585 |
| Product Name | Power Relay, Spst-No, 24Vdc, 32A, Panel Rohs Compliant Schrack Te Connectivity |
| Features | Latching |